6870098详情
TURCK 6870098重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
195 - 264
Type of electric connection
Other
Rated control supply voltage at AC 60 Hz
195 - 264
Voltage type for actuating
AC
0个相似型号
6870098拓展信息








哦! 它是空的。