6870254详情
TURCK 6870254重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
207 - 253
Type of electric connection
Other
Rated control supply voltage at AC 60 Hz
207 - 253
Voltage type for actuating
AC
0个相似型号
6870254拓展信息








哦! 它是空的。