6870280详情
TURCK 6870280重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
CHS38B
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Type of electric connection
Plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
19.2 - 28.8
操作温度
-22 to 221 Degrees F
颜色
Clear
碎片的数量
1
收缩率
2:1
6870280拓展信息








哦! 它是空的。