6890934详情
TURCK 6890934重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 60
Degree of protection (IP), mounted
IP20
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
1
Rated current In
2
Type of electric connection
Other
0个相似型号
6890934拓展信息








哦! 它是空的。