6904723详情
TURCK 6904723重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 85
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.75
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.75
Connectable conductor cross section multi-wired
0.14 - 0.75
Connectable conductor cross section solid-core
0.14 - 0.75
Degree of protection (IP), mounted
IP67
Material housing
Brass
Material of contact surface
Gold
Rated current In
4
Type of electric connection
Other
6904723拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。