6914539详情
TURCK 6914539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.75
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.75
Material housing
Plastic
Material of contact surface
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 0.75
6914539拓展信息








哦! 它是空的。