6914543详情
TURCK 6914543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Type of electric connection
Other
Ambient temperature
-40 - 90
Rated current In
9
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Material housing
Plastic
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.14 - 1
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 1
6914543拓展信息








哦! 它是空的。