6934033详情
TURCK 6934033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
KJA6T
厂商
ITT Cannon, LLC
Product Status
活跃
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
系列
*
6934033拓展信息








哦! 它是空的。