6934093详情
TURCK 6934093重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
4900
Manufacturer
TDK
Brand
TDK-Micronas
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP20
子类别
PMIC - Power Management ICs
产品类别
Motor / Motion / Ignition Controllers & Drivers
产品类别
Motor / Motion / Ignition Controllers & Drivers
6934093拓展信息








哦! 它是空的。