6934405详情
TURCK 6934405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
RoHS
Non-Compliant
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
24
辐射硬化
无
6934405拓展信息








哦! 它是空的。