6934416详情
TURCK 6934416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
Tantalum
Voltage Rating (DC)
35 V
RoHS
Non-Compliant
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
容差
5 %
电容量
1.5 F
0个相似型号
6934416拓展信息








哦! 它是空的。