6934516详情
TURCK 6934516重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.Due to size or weight of the product, your shipping charge may increase.
Unit Weight
4.321 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气 APC
RoHS
不适用
Rechargeable/Non-Rechargeable
Rechargeable
类型
备用电池盒
子类别
Battery
产品类别
铅酸蓄电池
电池化学
Sealed Lead Acid (SLA, VRLA)
产品类别
密封铅酸蓄电池
6934516拓展信息








哦! 它是空的。