6935646详情
TURCK 6935646重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Rated current In
16
Material housing
Zinc
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP65/IP67
0个相似型号
6935646拓展信息








哦! 它是空的。