6935648详情
TURCK 6935648重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP), mounted
IP65/IP67
Material housing
Zinc
Material of contact surface
Gold
Rated current In
3
0个相似型号
6935648拓展信息
6935648详情
TURCK 6935648重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 70
Degree of protection (IP), mounted
IP65/IP67
Material housing
Zinc
Material of contact surface
Gold
Rated current In
3
6935648拓展信息