6936457详情
TURCK 6936457重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Rated current In
1.5
Material housing
Zinc
Material of contact surface
Gold
Degree of protection (IP), mounted
IP65/IP67
0个相似型号
6936457拓展信息
6936457详情
TURCK 6936457重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 70
Rated current In
1.5
Material housing
Zinc
Material of contact surface
Gold
Degree of protection (IP), mounted
IP65/IP67
6936457拓展信息