6MB12Z-4-5详情
TURCK 6MB12Z-4-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Manufacturer Part Number
U-55023
Approvals
UL
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP68;IP69K
0个相似型号
6MB12Z-4-5拓展信息
6MB12Z-4-5详情
TURCK 6MB12Z-4-5重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Manufacturer Part Number
U-55023
Approvals
UL
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP68;IP69K
6MB12Z-4-5拓展信息