6MB12Z-5-CS19详情
TURCK 6MB12Z-5-CS19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
RoHS
有
Voltage, Rating
60 VDC
Manufacturer Part Number
U2-19915
Approvals
UL
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
6MB12Z-5-CS19拓展信息
6MB12Z-5-CS19详情
TURCK 6MB12Z-5-CS19重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
RoHS
有
Voltage, Rating
60 VDC
Manufacturer Part Number
U2-19915
Approvals
UL
Manufacturer
Turck
知识产权评级
IP67
6MB12Z-5-CS19拓展信息