6MB12Z-5-CS19H详情
TURCK 6MB12Z-5-CS19H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
60 VDC
Manufacturer Part Number
U2-19921
Approvals
UL
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
0个相似型号
6MB12Z-5-CS19H拓展信息
6MB12Z-5-CS19H详情
TURCK 6MB12Z-5-CS19H重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Voltage, Rating
60 VDC
Manufacturer Part Number
U2-19921
Approvals
UL
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
6MB12Z-5-CS19H拓展信息