7545042详情
TURCK 7545042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DNC-T2020-A10
Manufacturer
National Controls Corp
Type of electric connection
Other
Degree of protection (IP)
IP20
深度
143.5
宽度
64
高度
116.6
0个相似型号
7545042拓展信息
7545042详情
TURCK 7545042重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
DNC-T2020-A10
Manufacturer
National Controls Corp
Type of electric connection
Other
Degree of protection (IP)
IP20
深度
143.5
宽度
64
高度
116.6
7545042拓展信息