8.B1.10.010.0001详情
TURCK 8.B1.10.010.0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HQP1100R6
Approvals
CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
RoHS
Compliant
额定电流
100 A
保护措施
Branch Circuit
端子类型
Plug-On / Box Lug
0个相似型号
8.B1.10.010.0001拓展信息
IST-GRL-1
TURCK
IST-GRS-1
TURCK
LT12E-Q21-LU2X3-H1141
TURCK
PT750PSIG-13-LI3-H1131
TURCK
LT24E-Q21-LI0X3-H1141
TURCK
LT9E-Q21-LU0X3-H1141
TURCK
T8.5853.5423.G322
TURCK
T8.5020.3452.1024
TURCK








哦! 它是空的。