8MB12Z-4-RSF120详情
TURCK 8MB12Z-4-RSF120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
30 VDC
Manufacturer Part Number
E8032350
Approvals
UL
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
8MB12Z-4-RSF120拓展信息
8MB12Z-4-RSF120详情
TURCK 8MB12Z-4-RSF120重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Voltage, Rating
30 VDC
Manufacturer Part Number
E8032350
Approvals
UL
Manufacturer
Turck
知识产权评级
IP67
8MB12Z-4-RSF120拓展信息