8MB12Z-5-CS19H详情
TURCK 8MB12Z-5-CS19H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Manufacturer Part Number
XTAE025C01U3E008
Manufacturer
Cutler Hammer, Div of Eaton Co
Voltage, Rating
60 VDC
Approvals
UL
RoHS
Compliant
知识产权评级
IP67
0个相似型号
8MB12Z-5-CS19H拓展信息
VAY22-E658-2M-SBE3T
TURCK
8MB12-5P3-2BL
TURCK
VB-40-5-P7X9-2
TURCK
8MB12Z-5-10-S90
TURCK
BKFD-34-3-M18
TURCK
BKF-8-8-2
TURCK
BKFD-8-8-2-M18
TURCK
BKFD-6-6-1
TURCK
BKFD-5-PCB
TURCK
BKFK-CC
TURCK








哦! 它是空的。