8MB12Z-5P3-1-CSSM19详情
TURCK 8MB12Z-5P3-1-CSSM19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
材料
Polystyrene
本体材质
Plastic
Manufacturer
Brady
Voltage, Rating
30 VDC
Approvals
UL
类型
Safety Signs
图例
Do Not Handle Without Wearing Safety Shield. Accident Will Result In Serious Injury Or Death.
背景颜色
White
语言
English
知识产权评级
IP67
8MB12Z-5P3-1-CSSM19拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。