8 RKF 30-X9-1M详情
TURCK 8 RKF 30-X9-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
本体材质
Aluminum
RoHS
Non-Compliant
Voltage, Rating
120 VAC
Manufacturer Part Number
U-60013
Approvals
UR
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
8 RKF 30-X9-1M拓展信息
8 RKF 30-X9-1M详情
TURCK 8 RKF 30-X9-1M重要参数规格及、参数值,及相似型号如下:
引脚数
3
本体材质
Aluminum
RoHS
Non-Compliant
Voltage, Rating
120 VAC
Manufacturer Part Number
U-60013
Approvals
UR
Manufacturer
Turck
知识产权评级
IP67
8 RKF 30-X9-1M拓展信息