BH-BKM/BSM/2BKM6详情
TURCK BH-BKM/BSM/2BKM6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
材料
Glass Filled Nylon
Manufacturer Part Number
DPE4004S3
Approvals
ATEX, CSA
Manufacturer
Crouse-Hinds Industrial Produc
Voltage, Rating
125 Volts
连接器类型
H-Style Adapter
组成
Non-Metallic
性别
Female to (1) Male (2) Female
额定电流
7 Amps
极数
6
知识产权评级
IP67
BH-BKM/BSM/2BKM6拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。