BH-BSM/3BKM7详情
TURCK BH-BSM/3BKM7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
7
Voltage, Rating
125 Volts
Approvals
UL
Manufacturer
Turck
连接器类型
H-Style Adapter
性别
Male to (3) Female
额定电流
7 Amps
极数
7
知识产权评级
IP67
0个相似型号
BH-BSM/3BKM7拓展信息
BH-BSM/3BKM7详情
TURCK BH-BSM/3BKM7重要参数规格及、参数值,及相似型号如下:
引脚数
7
Voltage, Rating
125 Volts
Approvals
UL
Manufacturer
Turck
连接器类型
H-Style Adapter
性别
Male to (3) Female
额定电流
7 Amps
极数
7
知识产权评级
IP67
BH-BSM/3BKM7拓展信息