BH-BSM/3BKM8详情
TURCK BH-BSM/3BKM8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Manufacturer Part Number
CWSC224G
Manufacturer
Hammond Manufacturing
Voltage, Rating
125 Volts
Approvals
UL
连接器类型
H-Style Adapter
性别
Male to (3) Female
额定电流
7 Amps
极数
8
知识产权评级
IP67
0个相似型号
BH-BSM/3BKM8拓展信息
RSG4.2T-1/CS10545
TURCK
RSG4.2T-0.3/CS10545
TURCK
CMB8141-0
TURCK
FKFD4.4
TURCK
FKFD8
TURCK
CMB8241-0
TURCK
FKFD10-1
TURCK
MFSS6-0.2
TURCK








哦! 它是空的。