BI2-EG08-AG41X/SV详情
TURCK BI2-EG08-AG41X/SV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
45620000
Range
2 mm
Manufacturer
Turck
屏蔽/屏蔽
Shielded
输出类型
NO
电源类型
DC
直径
8 mm
0个相似型号
BI2-EG08-AG41X/SV拓展信息
BI2-EG08-AG41X/SV详情
TURCK BI2-EG08-AG41X/SV重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Manufacturer Part Number
45620000
Range
2 mm
Manufacturer
Turck
屏蔽/屏蔽
Shielded
输出类型
NO
电源类型
DC
直径
8 mm
BI2-EG08-AG41X/SV拓展信息