BI2-K11-AN6详情
TURCK BI2-K11-AN6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
46606
Range
2 mm
Manufacturer
Turck
RoHS
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HANS TURCK GMBH & CO KG
Risk Rank
5.66
屏蔽/屏蔽
Shielded
Reach合规守则
unknown
输出类型
NO NPN
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
连接类型
Cable Connection
电源类型
DC
BI2-K11-AN6拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。