BIM-PST-AP6X-2-PSG3 W/KLP80详情
TURCK BIM-PST-AP6X-2-PSG3 W/KLP80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
1
Overload release current setting
200 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
1
BIM-PST-AP6X-2-PSG3 W/KLP80拓展信息








哦! 它是空的。