BLCEN-4M12MT-4AI4AO-VI详情
TURCK BLCEN-4M12MT-4AI4AO-VI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Kamaya
Manufacturer
Kamaya
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
5000
Device Type
Compact Station, Field Logic Controller (ARGEE), I/O Module
Manufacturer Part Number
6811451
RoHS
Non-Compliant
系列
RNC
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
连接类型
M12
产品类别
Thin Film Resistors - SMD
知识产权评级
IP67, IP69K
BLCEN-4M12MT-4AI4AO-VI拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。