turck BLK,PVC,2X16,S-DF,ITCERDB,CICTC,MS40
- 收藏
- 对比
BLK,PVC,2X16,S-DF,ITCERDB,CICTC,MS40详情
turck BLK,PVC,2X16,S-DF,ITCERDB,CICTC,MS40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray/Exposed Run/Direct Burial Cable
Conductor size
16 AWG [Similar to 1.50 mm²]
Cable jacket
PVC, Black
Shield
DrainFoil
Compliances
RoHS, CE
Marine Shipboard Approvals and Compliances
ABS
Manufacturer ID
RF51565
导体数量
2
Cable diameter
Ø 7.62 mm
BLK,PVC,2X16,S-DF,ITCERDB,CICTC,MS40拓展信息









哦! 它是空的。