BLK,PVC,2X18,S-FDB,ITC,MSHA详情
turck BLK,PVC,2X18,S-FDB,ITC,MSHA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
PVC, Black
Shield
BraidDrainFoil
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 2517
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Additional Approvals
MSHA
Compliances
RoHS, CE
Manufacturer ID
RF51310
导体数量
2
Cable diameter
Ø 6.6 mm
BLK,PVC,2X18,S-FDB,ITC,MSHA拓展信息









哦! 它是空的。