BLK,PVC,8X18,S-FDB,ITCERDB,MS40详情
turck BLK,PVC,8X18,S-FDB,ITCERDB,MS40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray/Exposed Run/Direct Burial Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
PVC, Black
Shield
BraidDrainFoil
UL Approvals
UL 1309 Marine Shipboard, UL 2250 ITC, UL 13 PLTC, Exposed Run, Direct Burial, Sunlight Resistant, -40C Cold Bend, Oil Res I
CSA Approvals
CSA C22.2 No.245 Marine Shipboard, CSA C22.2 No.239 CIC & CSA C22.2 No.230 TC, CSA FT1, CSA FT4, Sunlight Resistant
Additional Approvals
IEEE 1202/FT4, IEEE 1580-2010
Compliances
RoHS, IEC 60092-359
Marine Shipboard Approvals and Compliances
ABS
Manufacturer ID
RF51547
导体数量
8
Cable diameter
Ø 10.49 mm
BLK,PVC,8X18,S-FDB,ITCERDB,MS40拓展信息









哦! 它是空的。