BLK,TPE,5X14,S-FDB,TCERDB,ITCER详情
turck BLK,TPE,5X14,S-FDB,TCERDB,ITCER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Power Tray/Exposed Run/Direct Burial Cable
Conductor size
14 AWG [Similar to 2.50 mm²]
Cable jacket
TPE, Black
Shield
BraidDrainFoil
UL Approvals
UL 2277 WTTC, UL 1277 TC, UL 2250 ITC, UL 13 PLTC, Exposed Run, Direct Burial, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II
CSA Approvals
CSA C22.2 No.239 CIC & CSA C22.2 No.230 TC, CSA FT1, CSA FT4, Sunlight Resistant
Compliances
RoHS, CE
Manufacturer ID
RF51886
导体数量
5
Cable diameter
Ø 11.99 mm
BLK,TPE,5X14,S-FDB,TCERDB,ITCER拓展信息









哦! 它是空的。