BLK,TPE,5X18,ITC,FL详情
turck BLK,TPE,5X18,ITC,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
TPE, Black
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 21002
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Compliances
RoHS, CE
Manufacturer ID
RF52519
导体数量
5
Cable diameter
Ø 7.62 mm
BLK,TPE,5X18,ITC,FL拓展信息









哦! 它是空的。