BLK,TPU, 5X18,AWM,FL详情
turck BLK,TPU, 5X18,AWM,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
General Purpose Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
TPU, Black
UL Approvals
UL 758 AWM 21744
CSA Approvals
CSA AWM I/II A/B, CSA FT1
Compliances
RoHS, CE
Manufacturer ID
RF52518
导体数量
5
Cable diameter
Ø 7.62 mm
0个相似型号
BLK,TPU, 5X18,AWM,FL拓展信息









哦! 它是空的。