BLK,TPU,5X22,AWM,FL详情
turck BLK,TPU,5X22,AWM,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
General Purpose Cable
Conductor size
22 AWG [Similar to 0.34 mm²]
Cable jacket
TPU, Black
UL Approvals
UL 758 AWM 21743
CSA Approvals
CSA AWM I/II A/B, CSA FT1
Compliances
RoHS, CE
Manufacturer ID
RF52517
导体数量
5
Cable diameter
Ø 5.69 mm
0个相似型号
BLK,TPU,5X22,AWM,FL拓展信息









哦! 它是空的。