turck BLU,PVC,2X18,S-FDB,ITCERDB,MS40,FF
- 收藏
- 对比
BLU,PVC,2X18,S-FDB,ITCERDB,MS40,FF详情
turck BLU,PVC,2X18,S-FDB,ITCERDB,MS40,FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Fieldbus Technology Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Fieldbus Protocol
FOUNDATION fieldbus
Cable jacket
PVC, Blue
Shield
BraidDrainFoil
UL Approvals
UL 1309 Marine Shipboard, UL 2250 ITC, UL 13 PLTC, Exposed Run, Direct Burial, Sunlight Resistant, -40C Cold Bend, Oil Res I
CSA Approvals
CSA C22.2 No.245 Marine Shipboard, CSA C22.2 No.239 CIC & CSA C22.2 No.230 TC, CSA FT1, CSA FT4, Sunlight Resistant
Additional Approvals
IEEE 1202/FT4, IEEE 1580-2010
Compliances
RoHS, IEC 60092-359, CE
Marine Shipboard Approvals and Compliances
ABS
Manufacturer ID
RF50786
导体数量
2
Cable diameter
Ø 8.89 mm
BLU,PVC,2X18,S-FDB,ITCERDB,MS40,FF拓展信息









哦! 它是空的。