BSWM BSWM 12-967-3详情
TURCK BSWM BSWM 12-967-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 0.5
Diameter plug-in contact
1.6
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.5 - 0.5
RoHS
Compliant
BSWM BSWM 12-967-3拓展信息








哦! 它是空的。