CK6200详情
TURCK CK6200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
11.9
Screen over stranding element
None
Category
Other
Core identification
Colour
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
CK6200拓展信息








哦! 它是空的。