CKM 12-9-1详情
TURCK CKM 12-9-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Compliant
0个相似型号
CKM 12-9-1拓展信息
VAS 22-E653-2M-RYM 30
TURCK
WBK 14-0
TURCK
RBK1614-755-4
TURCK
RSMRKM35-20M/S600
TURCK
MFS 3-0.2
TURCK
CSSMS 626-1535-10
TURCK
CSCM CKCWM 12-11-2/S90
TURCK








哦! 它是空的。