CSCM CKCWM 12-11-14详情
TURCK CSCM CKCWM 12-11-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1016-813-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
RoHS
Compliant
额定电流
400 A
电压
600 VAC
连接类型
Safety Terminal
0个相似型号
CSCM CKCWM 12-11-14拓展信息








哦! 它是空的。