CSM CKM 19-19-13/S101详情
TURCK CSM CKM 19-19-13/S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
Manufacturer Part Number
U-71905
Manufacturer
Turck
RoHS
Compliant
CSM CKM 19-19-13/S101拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。