CSMV CKMV 19-11-10/S101详情
TURCK CSMV CKMV 19-11-10/S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
LFQFP-64
Qualification
AEC-Q100
Processor Series
RL78
Factory Pack QuantityFactory Pack Quantity
160
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
RoHS
Details
包装
Tray
子类别
Microcontrollers - MCU
数据总线宽度
16 bit
产品类别
16-bit Microcontrollers - MCU
产品
MCU
产品类别
16-bit Microcontrollers - MCU
CSMV CKMV 19-11-10/S101拓展信息








哦! 它是空的。