CSSAM CKAM 16-10-5详情
TURCK CSSAM CKAM 16-10-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CSSAM CKAM 16-10-5拓展信息
VAY22-E658-2M-SBE3T
TURCK
8MB12-5P3-2BL
TURCK
VB-40-5-P7X9-2
TURCK
8MB12Z-5-10-S90
TURCK
BKFD-34-3-M18
TURCK
BKF-8-8-2
TURCK
BKFD-8-8-2-M18
TURCK
BKFD-6-6-1
TURCK
BKFD-5-PCB
TURCK
BKFK-CC
TURCK








哦! 它是空的。