CSS-N13X/DC5-48V详情
TURCK CSS-N13X/DC5-48V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Manufacturer Part Number
R7067
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CSS-N13X/DC5-48V拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。