D9S455-2M-2M详情
TURCK D9S455-2M-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
9
Approvals
UL;CSA
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Manufacturer Part Number
U-20579
RoHS
Compliant
Side 1 Gender
Male
性别
Male to (2) Flying Leads
知识产权评级
IP20
长度
2 Meters
0个相似型号
D9S455-2M-2M拓展信息








哦! 它是空的。