D9S455-3M-3M详情
TURCK D9S455-3M-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
9
Manufacturer Part Number
U0049-033
Approvals
UL;CSA
Side 1 Gender
Male
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
RoHS
Compliant
性别
Male to (2) Flying Leads
知识产权评级
IP20
长度
3 Meters
D9S455-3M-3M拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。