D9SM/T 4511-1M详情
TURCK D9SM/T 4511-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
9
Manufacturer Part Number
U-76502
Approvals
UL;CSA
Side 1 Gender
飞线
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
性别
Flying Leads to (1) Male & (1) Female
知识产权评级
IP20
长度
1 Meters
0个相似型号
D9SM/T 4511-1M拓展信息








哦! 它是空的。